Keystone Electronics Corp. 1/4 Round Female Standoff 3492

Description
Part Number: 3492 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3492 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with an 8-32 thread and a length of 0.250 in. (6.4 mm), featuring a round outer diameter of 0.250 in. (6.4 mm) and a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with an 8-32 thread and a length of 0.250 in. (6.4 mm), featuring a round outer diameter of 0.250 in. (6.4 mm) and a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3492 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3492
1/4 Round Female Standoff 3492
Part Number: 3492 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 3492

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3492-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3492-ND
Board Spacers, Standoffs 36-3492-ND
"Round Standoff Threaded #8-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #8-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3492
Standoffs & Spacers 3492
Standoffs & Spacers RND .250X.250 ALUM

Standoffs & Spacers RND .250X.250 ALUM

Buy Now Datasheet
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone - 62W5653 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone
62W5653
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone 62W5653
SPACER/STANDOFF, ROUND AL 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3492 36-3492-ND 3492 62W5653
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers