Keystone Electronics Corp. 1/4 Round Female Standoff 3485

Description
Part Number: 3485 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3485 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 6-32 thread and a length of 0.250 in. (6.4 mm). The part has a round outer diameter of 0.250 in. (6.4 mm) and features a clear Iridite finish. It is RoHS compliant and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 6-32 thread and a length of 0.250 in. (6.4 mm). The part has a round outer diameter of 0.250 in. (6.4 mm) and features a clear Iridite finish. It is RoHS compliant and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3485 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3485
1/4 Round Female Standoff 3485
Part Number: 3485 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 3485

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3485-ND
Board Spacers, Standoffs 36-3485-ND
"Round Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff; #6-32; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round - 70181912 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round
70181912
Standoff; #6-32; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round 70181912
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3485
Standoffs & Spacers 3485
Standoffs & Spacers RND .250X.250 ALUM

Standoffs & Spacers RND .250X.250 ALUM

Buy Now Datasheet
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone - 62W5649 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone
62W5649
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone 62W5649
SPACER/STANDOFF, ROUND AL 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3485 36-3485-ND 70181912 3485 62W5649
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; #6-32; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round Standoffs & Spacers Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers