Keystone Electronics Corp. 1/4 Round Female Standoff 3481

Description
Part Number: 3481 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3481 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum with a 4-40 thread and a length of 0.750 in (19.1 mm). It has a round outer diameter of 0.250 in (6.3 mm) and a clear iridite finish. The part is RoHS compliant and meets ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum with a 4-40 thread and a length of 0.750 in (19.1 mm). It has a round outer diameter of 0.250 in (6.3 mm) and a clear iridite finish. The part is RoHS compliant and meets ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3481 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3481
1/4 Round Female Standoff 3481
Part Number: 3481 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 3481

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3481-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3481-ND
Board Spacers, Standoffs 36-3481-ND
"Round Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
4-40 3/4
Wilmington, MA, United States
4-40 3/4" HT ALUM RND SP
3481
4-40 3/4" HT ALUM RND SP 3481
4-40 3/4" HT ALUM RND SP

4-40 3/4" HT ALUM RND SP

Buy Now
Standoff; #4-40; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round - 70181909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round
70181909
Standoff; #4-40; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round 70181909
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone - 62W5647 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone
62W5647
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone 62W5647
SPACER/STANDOFF ROUND AL 0.75IN X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.75IN X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3481 36-3481-ND 3481 70181909 62W5647
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs 4-40 3/4" HT ALUM RND SP Standoff; #4-40; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers