Keystone Electronics Corp. 1/4 Round Female Standoff 3479

Description
Part Number: 3479 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3479 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a round outer diameter of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm). It has a clear iridite finish and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a round outer diameter of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm). It has a clear iridite finish and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3479 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3479
1/4 Round Female Standoff 3479
Part Number: 3479 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 3479

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3479-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3479-ND
Board Spacers, Standoffs 36-3479-ND
"Round Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff; #4-40; 0.375 in.; Aluminum; 0.250 in.; Iridite; Round - 70181907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.375 in.; Aluminum; 0.250 in.; Iridite; Round
70181907
Standoff; #4-40; 0.375 in.; Aluminum; 0.250 in.; Iridite; Round 70181907
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Spacer/standoff Round Al 0.375In X 9.5Mm; Standoff Material Keystone - 62W5646 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.375In X 9.5Mm; Standoff Material Keystone
62W5646
Spacer/standoff Round Al 0.375In X 9.5Mm; Standoff Material Keystone 62W5646
SPACER/STANDOFF ROUND AL 0.375IN X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.375IN X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3479
Standoffs & Spacers 3479
Standoffs & Spacers RND .250X.375 ALUM

Standoffs & Spacers RND .250X.375 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3479 36-3479-ND 70181907 62W5646 3479
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; #4-40; 0.375 in.; Aluminum; 0.250 in.; Iridite; Round Spacer/standoff Round Al 0.375In X 9.5Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details