Keystone Electronics Corp. 1/4 Round Female Standoff 3478

Description
Part Number: 3478 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3478 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a round outer diameter of 0.250 inch (6.4 mm) and a length of 0.250 inch (6.4 mm), finished with clear iridite. This part is part of a series of threaded standoffs compliant with RoHS and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a round outer diameter of 0.250 inch (6.4 mm) and a length of 0.250 inch (6.4 mm), finished with clear iridite. This part is part of a series of threaded standoffs compliant with RoHS and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3478 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3478
1/4 Round Female Standoff 3478
Part Number: 3478 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 3478

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3478-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3478-ND
Board Spacers, Standoffs 36-3478-ND
"Round Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone - 21M6952 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone
21M6952
Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone 21M6952
SPACER/STANDOFF, ROUND AL 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.25IN X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #4-40; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round - 70181906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round
70181906
Standoff; #4-40; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round 70181906
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3478
Standoffs & Spacers 3478
Standoffs & Spacers RND .250X.250 ALUM

Standoffs & Spacers RND .250X.250 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3478 36-3478-ND 21M6952 70181906 3478
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round Al 0.25In X 6.4Mm; Standoff Material Keystone Standoff; #4-40; 0.250 in.; Aluminum; 0.250 in.; Iridite; Round Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers