Keystone Electronics Corp. 1/4 Round Spacer 3475

Description
Part Number: 3475 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3475 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacers for #8 screws, 1.000 inch (25.4 mm) long, with an outside diameter of 0.250 inch (6.4 mm), are designed for applications requiring mechanical spacing and electrical insulation. The part is made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541, ensuring corrosion resistance and a flat bearing surface. It features precision-rolled construction with square ends and a tight joint on the outside diameter for consistent fit and alignment.

Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacers for #8 screws, 1.000 inch (25.4 mm) long, with an outside diameter of 0.250 inch (6.4 mm), are designed for applications requiring mechanical spacing and electrical insulation. The part is made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541, ensuring corrosion resistance and a flat bearing surface. It features precision-rolled construction with square ends and a tight joint on the outside diameter for consistent fit and alignment.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3475 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3475
1/4 Round Spacer 3475
Part Number: 3475 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3475

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3475-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3475-ND
Board Spacers, Standoffs 36-3475-ND
"Round Spacer Unthreaded #8 Aluminum 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #8 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3475
Standoffs & Spacers 3475
Standoffs & Spacers RD ALUM 8 X 1.00"

Standoffs & Spacers RD ALUM 8 X 1.00"

Buy Now Datasheet
Spacer; Aluminum; 0.171 in.; 0.250 in.;1.000 in.; Iridite; #8 - 70182286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Aluminum; 0.171 in.; 0.250 in.;1.000 in.; Iridite; #8
70182286
Spacer; Aluminum; 0.171 in.; 0.250 in.;1.000 in.; Iridite; #8 70182286
Keystones Round Aluminum Spacer.

Keystones Round Aluminum Spacer.

Supplier's Site
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone - 62W5643 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone
62W5643
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone 62W5643
SPACER, ROUND AL 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:1"; Thread Size - Imperial:#8 RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:1"; Thread Size - Imperial:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3475 36-3475-ND 3475 70182286 62W5643
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer; Aluminum; 0.171 in.; 0.250 in.;1.000 in.; Iridite; #8 Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Spacer; Round Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers