Keystone Electronics Corp. 1/4 Round Spacer 3470

Description
Part Number: 3470 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3470 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3470 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3470
1/4 Round Spacer 3470
Part Number: 3470 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3470

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3470-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3470-ND
Board Spacers, Standoffs 36-3470-ND
"Round Spacer Unthreaded #6 Aluminum 2.000"" (50.80mm) 2"""

"Round Spacer Unthreaded #6 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3470
Standoffs & Spacers 3470
Standoffs & Spacers ROUND ALUM SPCR 2"

Standoffs & Spacers ROUND ALUM SPCR 2"

Buy Now Datasheet
Spacer Round Al 6.35Mm X 50.8Mm; Spacer Type Keystone - 62W5639 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 6.35Mm X 50.8Mm; Spacer Type Keystone
62W5639
Spacer Round Al 6.35Mm X 50.8Mm; Spacer Type Keystone 62W5639
SPACER ROUND AL 6.35MM X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:50.8mm; Product Range:-; Bore Size:3.556mm; External Width:6.35mm; Screw Size Accepted:#6 RoHS Compliant: Yes

SPACER ROUND AL 6.35MM X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:50.8mm; Product Range:-; Bore Size:3.556mm; External Width:6.35mm; Screw Size Accepted:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3470 36-3470-ND 3470 62W5639
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer Round Al 6.35Mm X 50.8Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1855 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers