Keystone Electronics Corp. 1/4 Round Spacer 3466

Description
Part Number: 3466 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3466 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3466 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3466
1/4 Round Spacer 3466
Part Number: 3466 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3466

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3466-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3466-ND
Board Spacers, Standoffs 36-3466-ND
"Round Spacer Unthreaded #6 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #6 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 12.7Mm; Spacer Type Keystone - 62W5044 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 12.7Mm; Spacer Type Keystone
62W5044
Spacer, Round Al 6.4Mm X 12.7Mm; Spacer Type Keystone 62W5044
SPACER, ROUND AL 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #6 - 70182805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #6
70182805
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #6 70182805
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #6

Spacer; 0.140 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #6

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3466
Standoffs & Spacers 3466
Standoffs & Spacers RD ALUM 6 X .500"

Standoffs & Spacers RD ALUM 6 X .500"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3466 36-3466-ND 62W5044 70182805 3466
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 12.7Mm; Spacer Type Keystone Spacer; 0.140 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #6 Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round Standoff
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1546B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers