Keystone Electronics Corp. 1/4 Round Spacer 3462

Description
Part Number: 3462 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3462 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3462 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3462
1/4 Round Spacer 3462
Part Number: 3462 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3462

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3462-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3462-ND
Board Spacers, Standoffs 36-3462-ND
"Round Spacer Unthreaded #4 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #4 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone - 62W5632 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone
62W5632
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone 62W5632
SPACER, ROUND AL 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3462
Standoffs & Spacers 3462
Standoffs & Spacers 1.50 Rd Clr Hle Spcr .250 OD #4 Alum

Standoffs & Spacers 1.50 Rd Clr Hle Spcr .250 OD #4 Alum

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3462 36-3462-ND 62W5632 3462
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1828 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers