Keystone Electronics Corp. 1/4 Round Spacer 3458

Description
Part Number: 3458 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3458 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3458 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3458
1/4 Round Spacer 3458
Part Number: 3458 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3458

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3458-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3458-ND
Board Spacers, Standoffs 36-3458-ND
"Round Spacer Unthreaded #4 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone - 62W5041 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone
62W5041
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone 62W5041
SPACER, ROUND, AL 6.4MM X 9.5MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.375" RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 9.5MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3458
Standoffs & Spacers 3458
Standoffs & Spacers SPACER .375 #4 A1

Standoffs & Spacers SPACER .375 #4 A1

Buy Now Datasheet
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #4 - 70182622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #4
70182622
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #4 70182622
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3458 36-3458-ND 62W5041 3458 70182622
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone Standoffs & Spacers Spacer; 0.120 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #4
Type & Shape Spacer; Round Spacer; Round Round Standoff Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details