Keystone Electronics Corp. 1/4 Round Spacer 3457

Description
Part Number: 3457 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3457 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round aluminum clear hole spacers with a hole size for #4 screws, an outside diameter of 0.250 inches (6.4 mm), and a length of 0.250 inches (6.4 mm), made of aluminum with clear iridite finish per MIL-C-5541, are described in the series. The part number 3457 corresponds to this configuration in the commercial grade lineup.

Datasheet Summary
Powered by GS/AI

Round aluminum clear hole spacers with a hole size for #4 screws, an outside diameter of 0.250 inches (6.4 mm), and a length of 0.250 inches (6.4 mm), made of aluminum with clear iridite finish per MIL-C-5541, are described in the series. The part number 3457 corresponds to this configuration in the commercial grade lineup.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3457 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3457
1/4 Round Spacer 3457
Part Number: 3457 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3457

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3457-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3457-ND
Board Spacers, Standoffs 36-3457-ND
"Round Spacer Unthreaded #4 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Round Al 0.25In X 6.4Mm; Spacer Type Keystone - 04P0521 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25In X 6.4Mm; Spacer Type Keystone
04P0521
Spacer, Round Al 0.25In X 6.4Mm; Spacer Type Keystone 04P0521
SPACER, ROUND AL 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3mm; Spacing Height:0.25" RoHS Compliant: Yes

SPACER, ROUND AL 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3mm; Spacing Height:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3457
Standoffs & Spacers 3457
Standoffs & Spacers RD ALUM 4 X .250"

Standoffs & Spacers RD ALUM 4 X .250"

Buy Now Datasheet
Spacer, Round Clear; Aluminum; 0.120 in.; 0.250 in.; Iridite; #4 - 70182020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, Round Clear; Aluminum; 0.120 in.; 0.250 in.; Iridite; #4
70182020
Spacer, Round Clear; Aluminum; 0.120 in.; 0.250 in.; Iridite; #4 70182020
Aluminum Round Clear Spacers, Hole Diameter 0.120 in. Iridite finish The round clear spacer have an outer diameter of 0.250 in..

Aluminum Round Clear Spacers, Hole Diameter 0.120 in.

  • Iridite finish
    The round clear spacer have an outer diameter of 0.250 in..
Supplier's Site
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #4 - 70182621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #4
70182621
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #4 70182621
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3457 36-3457-ND 04P0521 3457 70182020
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 0.25In X 6.4Mm; Spacer Type Keystone Standoffs & Spacers Spacer, Round Clear; Aluminum; 0.120 in.; 0.250 in.; Iridite; #4
Type & Shape Spacer; Round Spacer; Round Round Standoff Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers