Keystone Electronics Corp. 1/4 Round Spacer 3438

Description
Part Number: 3438 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3438 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is an aluminum round clear hole spacer with a #6 screw clearance, a length of 0.875 inches (22.2 mm), and an outer diameter of 0.250 inches (6.4 mm). It is designed for use with aluminum spacers featuring clear iridite finish and is rated for commercial and military applications, meeting MIL-1-010 standards. The spacer is manufactured from aluminum per ASTM B211 with clear iridite coating per MIL-C-5541.

Datasheet Summary
Powered by GS/AI

The part is an aluminum round clear hole spacer with a #6 screw clearance, a length of 0.875 inches (22.2 mm), and an outer diameter of 0.250 inches (6.4 mm). It is designed for use with aluminum spacers featuring clear iridite finish and is rated for commercial and military applications, meeting MIL-1-010 standards. The spacer is manufactured from aluminum per ASTM B211 with clear iridite coating per MIL-C-5541.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3438 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3438
1/4 Round Spacer 3438
Part Number: 3438 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3438

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3438-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3438-ND
Board Spacers, Standoffs 36-3438-ND
"Round Spacer Unthreaded #6 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #6 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3438
Standoffs & Spacers 3438
Standoffs & Spacers RD ALUM 6 X .875"

Standoffs & Spacers RD ALUM 6 X .875"

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone - 62W5040 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone
62W5040
Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone 62W5040
SPACER, ROUND AL 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.875" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.875" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3438 36-3438-ND 3438 62W5040
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers