Keystone Electronics Corp. 1/4 Round Spacer 3403

Description
Part Number: 3403 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3403 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacer with a #6 screw clearance, 0.125 inch (3.2 mm) length, and 0.250 inch (6.4 mm) outer diameter. Made of aluminum with clear iridite finish, compliant with ASTM B211 and MIL-C-5541. Designed for use as a spacer in electrical and mechanical assemblies.

Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacer with a #6 screw clearance, 0.125 inch (3.2 mm) length, and 0.250 inch (6.4 mm) outer diameter. Made of aluminum with clear iridite finish, compliant with ASTM B211 and MIL-C-5541. Designed for use as a spacer in electrical and mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3403
1/4 Round Spacer 3403
Part Number: 3403 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3403

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .125 (3.2)
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
CLEAR HOLE SPACER ALUMINUM - 3403 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER ALUMINUM
3403
CLEAR HOLE SPACER ALUMINUM 3403
CLEAR HOLE SPACER ALUMINUM

CLEAR HOLE SPACER ALUMINUM

Buy Now
Board Spacers, Standoffs - 36-3403-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3403-ND
Board Spacers, Standoffs 36-3403-ND
"Round Spacer Unthreaded #6 Aluminum 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Aluminum 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W5630 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone
62W5630
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone 62W5630
SPACER, ROUND, AL 6.4MM X 3.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.125" RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 3.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #6 - 70182796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #6
70182796
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #6 70182796
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #6

Spacer; 0.140 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #6

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3403
Standoffs & Spacers 3403
Standoffs & Spacers RD ALUM 6 X .125"

Standoffs & Spacers RD ALUM 6 X .125"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3403 3403 36-3403-ND 62W5630 70182796 3403
Product Name 1/4 Round Spacer CLEAR HOLE SPACER ALUMINUM Board Spacers, Standoffs Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone Spacer; 0.140 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #6 Standoffs & Spacers
Type & Shape Spacer; Round Spacer Spacer; Round Round Spacer; Round Standoff
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers