Keystone Electronics Corp. Male-Female Hinged Standoff 336

Description
Part Number: 336 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 336 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male-Female Hinged Standoff - 336 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Female Hinged Standoff
336
Male-Female Hinged Standoff 336
Part Number: 336 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Thread: 6-32

Part Number: 336

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-336-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-336-ND
Board Spacers, Standoffs 36-336-ND
"Round Standoff Threaded #6-32 Brass 0.875"" (22.23mm) 7/8"" Yellow"

"Round Standoff Threaded #6-32 Brass 0.875"" (22.23mm) 7/8"" Yellow"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 336 36-336-ND
Product Name Male-Female Hinged Standoff Board Spacers, Standoffs
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details