Keystone Electronics Corp. Male-Female Hinged Standoff 335

Description
Part Number: 335 Finish/Plating: Zinc & Yellow Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 335 Finish/Plating: Zinc & Yellow Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male-Female Hinged Standoff - 335 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Female Hinged Standoff
335
Male-Female Hinged Standoff 335
Part Number: 335 Finish/Plating: Zinc & Yellow Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Thread: 6-32

Part Number: 335

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-335-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-335-ND
Board Spacers, Standoffs 36-335-ND
"Round Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"" Yellow"

"Round Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"" Yellow"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 335 36-335-ND
Product Name Male-Female Hinged Standoff Board Spacers, Standoffs
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers