Keystone Electronics Corp. Male-Female Hinged Standoff 333

Description
Part Number: 333 Finish/Plating: Zinc & Yellow Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Description
Part Number: 333 Finish/Plating: Zinc & Yellow Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female hinged standoff made of brass with zinc plate and yellow chromate finish, 0.625 in (15.9 mm) long, with a 0.187 in (4.7 mm) outer diameter and a 4-40 thread on the female end.

Datasheet Summary
Powered by GS/AI

Male/female hinged standoff made of brass with zinc plate and yellow chromate finish, 0.625 in (15.9 mm) long, with a 0.187 in (4.7 mm) outer diameter and a 4-40 thread on the female end.

Suppliers

Company
Product
Description
Supplier Links
Male-Female Hinged Standoff - 333 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Female Hinged Standoff
333
Male-Female Hinged Standoff 333
Part Number: 333 Finish/Plating: Zinc & Yellow Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Thread: 4-40

Part Number: 333

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .187 [4.7]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-333-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-333-ND
Board Spacers, Standoffs 36-333-ND
"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"" Yellow"

"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"" Yellow"

Buy Now Datasheet
ROUND STANDOFF #4-40 BRASS 5/8
Hong Kong, China
ROUND STANDOFF #4-40 BRASS 5/8"
443-333
ROUND STANDOFF #4-40 BRASS 5/8" 443-333
ROUND STANDOFF #4-40 BRASS 5/8"

ROUND STANDOFF #4-40 BRASS 5/8"

Supplier's Site
Standoff; 0.625 in.; #4-40; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16 - 70181828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.625 in.; #4-40; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16
70181828
Standoff; 0.625 in.; #4-40; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16 70181828
Brass Hinged Standoffs Applications unlimited Time saving Space saving Interconnect circuits or services without danger of shorting Brass material.

Brass Hinged Standoffs

  • Applications unlimited
  • Time saving
  • Space saving
  • Interconnect circuits or services without danger of shorting
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 333 36-333-ND 443-333 70181828
Product Name Male-Female Hinged Standoff Board Spacers, Standoffs ROUND STANDOFF #4-40 BRASS 5/8" Standoff; 0.625 in.; #4-40; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers