Keystone Electronics Corp. Female-Female Hinged Standoff 332

Description
Part Number: 332 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 332 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 332 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
332
Female-Female Hinged Standoff 332
Part Number: 332 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Thread: 8-32

Part Number: 332

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-332-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-332-ND
Board Spacers, Standoffs 36-332-ND
"Round Standoff Threaded #8-32 Brass 1.250"" (31.75mm) 1 1/4"" Yellow"

"Round Standoff Threaded #8-32 Brass 1.250"" (31.75mm) 1 1/4"" Yellow"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 332 36-332-ND
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers