Keystone Electronics Corp. 6mm Hex Female Standoff 25534

Description
Part Number: 25534 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25534 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 25534 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
25534
6mm Hex Female Standoff 25534
Part Number: 25534 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs

Part Number: 25534

  • Length: 20mm [.787]
  • Material: Nylon 6/6 V-2
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25534-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25534-ND
Board Spacers, Standoffs 36-25534-ND
"Hex Standoff Threaded M4 Nylon 0.787"" (20.00mm) Natural"

"Hex Standoff Threaded M4 Nylon 0.787"" (20.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25534
Standoffs & Spacers 25534
Standoffs & Spacers 6.0 HEX 20.0mm NYLON

Standoffs & Spacers 6.0 HEX 20.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25534 36-25534-ND 25534
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers