Keystone Electronics Corp. 5mm Hex Female Standoff 25512

Description
Part Number: 25512 Length: 15mm [.591] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25512 Length: 15mm [.591] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 25512 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
25512
5mm Hex Female Standoff 25512
Part Number: 25512 Length: 15mm [.591] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 25512

  • Length: 15mm [.591]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25512-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25512-ND
Board Spacers, Standoffs 36-25512-ND
"Hex Standoff Threaded M3 Nylon 0.591"" (15.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.591"" (15.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25512
Standoffs & Spacers 25512
Standoffs & Spacers 5.0 HEX 15.0mm NYLON

Standoffs & Spacers 5.0 HEX 15.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25512 36-25512-ND 25512
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers