Keystone Electronics Corp. M4 "Zero" Height SMT Threaded Insert 24949

Description
Part Number: 24949 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M4 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet
Description
Part Number: 24949 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M4 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4
New Hyde Park, NY, USA
M4 "Zero" Height SMT Threaded Insert
24949
M4 "Zero" Height SMT Threaded Insert 24949
Part Number: 24949 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M4 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 24949

  • Finish/Plating: Matte Tin
  • Height: .012 [0.30]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: M4

Mounting Details:

  • Mounting Hole (M.H.): .213 [5.4]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now
Board Spacers, Standoffs - 36-24949TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24949TR-ND
Board Spacers, Standoffs 36-24949TR-ND
"Round Standoff Threaded M4x0.7 Steel 0.012"" (0.31mm)"

"Round Standoff Threaded M4x0.7 Steel 0.012"" (0.31mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24949CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24949CT-ND
Board Spacers, Standoffs 36-24949CT-ND
"Round Standoff Threaded M4x0.7 Steel 0.012"" (0.31mm)"

"Round Standoff Threaded M4x0.7 Steel 0.012"" (0.31mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24949DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24949DKR-ND
Board Spacers, Standoffs 36-24949DKR-ND
"Round Standoff Threaded M4x0.7 Steel 0.012"" (0.31mm)"

"Round Standoff Threaded M4x0.7 Steel 0.012"" (0.31mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24949 36-24949TR-ND
Product Name M4 "Zero" Height SMT Threaded Insert Board Spacers, Standoffs
Mounting Threaded; SMT
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers