Keystone Electronics Corp. 4.5mm Hex Female Standoff 24468

Description
Part Number: 24468 Length: 25mm [.984] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24468 Length: 25mm [.984] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24468 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24468
4.5mm Hex Female Standoff 24468
Part Number: 24468 Length: 25mm [.984] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24468

  • Length: 25mm [.984]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24468-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24468-ND
Board Spacers, Standoffs 36-24468-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24468
Standoffs & Spacers 24468
Standoffs & Spacers 4.5 HEX 25.0mm SS

Standoffs & Spacers 4.5 HEX 25.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24468 36-24468-ND 24468
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers