Keystone Electronics Corp. 4.5mm Hex Female Standoff 24467

Description
Part Number: 24467 Length: 20mm [.787] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24467 Length: 20mm [.787] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24467 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24467
4.5mm Hex Female Standoff 24467
Part Number: 24467 Length: 20mm [.787] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24467

  • Length: 20mm [.787]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24467-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24467-ND
Board Spacers, Standoffs 36-24467-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24467
Standoffs & Spacers 24467
Standoffs & Spacers 4.5 HEX 20.0mm SS

Standoffs & Spacers 4.5 HEX 20.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24467 36-24467-ND 24467
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers