Keystone Electronics Corp. 4.5mm Hex Female Standoff 24464

Description
Part Number: 24464 Length: 12mm .472] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24464 Length: 12mm .472] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24464 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24464
4.5mm Hex Female Standoff 24464
Part Number: 24464 Length: 12mm .472] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24464

  • Length: 12mm .472]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24464-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24464-ND
Board Spacers, Standoffs 36-24464-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24464
Standoffs & Spacers 24464
Standoffs & Spacers 4.5 HEX 12.0mm SS

Standoffs & Spacers 4.5 HEX 12.0mm SS

Buy Now Datasheet
Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 12.0 length - 70182196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 12.0 length
70182196
Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 12.0 length 70182196
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Standoff, Hex Female-Female, 12Mm; Standoff Material Keystone - 22M2523 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 12Mm; Standoff Material Keystone
22M2523
Standoff, Hex Female-Female, 12Mm; Standoff Material Keystone 22M2523
STANDOFF, HEX FEMALE-FEMALE, 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12mm; External Width:4.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24464 36-24464-ND 24464 70182196 22M2523
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 12.0 length Standoff, Hex Female-Female, 12Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers