Keystone Electronics Corp. 5.5mm Hex Female Standoff 24441

Description
Part Number: 24441 Finish/Plating: Clear Iridite Length: 6mm [2.36] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24441 Finish/Plating: Clear Iridite Length: 6mm [2.36] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread, 5.5 mm hex head, and 6.0 mm length, made of aluminum with clear iridite plating, compliant with UL 94V-2 for nylon components and suitable for PCB mounting. The part is part of a series where female standoffs longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread, 5.5 mm hex head, and 6.0 mm length, made of aluminum with clear iridite plating, compliant with UL 94V-2 for nylon components and suitable for PCB mounting. The part is part of a series where female standoffs longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24441 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24441
5.5mm Hex Female Standoff 24441
Part Number: 24441 Finish/Plating: Clear Iridite Length: 6mm [2.36] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24441

  • Finish/Plating: Clear Iridite
  • Length: 6mm [2.36]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24441-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24441-ND
Board Spacers, Standoffs 36-24441-ND
"Hex Standoff Threaded M3 Aluminum 0.236"" (6.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24441
Standoffs & Spacers 24441
Standoffs & Spacers 5.5 HEX 6.0mm ALUM

Standoffs & Spacers 5.5 HEX 6.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24441 36-24441-ND 24441
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers