Keystone Electronics Corp. 5mm Hex Female Standoff 24437

Description
Part Number: 24437 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24437 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24437 is a 20 mm long, 5 mm hex diameter female nylon standoff with an M3 thread, rated UL 94V-0, designed for mounting onto a 1.57 mm thick PCB with a 3.18 mm mounting hole. The part is made from Nylon 6/6 and is available in aluminum with clear iridite plating.

Datasheet Summary
Powered by GS/AI

24437 is a 20 mm long, 5 mm hex diameter female nylon standoff with an M3 thread, rated UL 94V-0, designed for mounting onto a 1.57 mm thick PCB with a 3.18 mm mounting hole. The part is made from Nylon 6/6 and is available in aluminum with clear iridite plating.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24437 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24437
5mm Hex Female Standoff 24437
Part Number: 24437 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs

Part Number: 24437

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24437-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24437-ND
Board Spacers, Standoffs 36-24437-ND
"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24437
Standoffs & Spacers 24437
Standoffs & Spacers 5.0 HEX 20.0mm ALUM

Standoffs & Spacers 5.0 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24437 36-24437-ND 24437
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers