Keystone Electronics Corp. 5mm Hex Female Standoff 24435

Description
Part Number: 24435 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24435 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24435 is a female metric standoff with a 5 mm hex diameter and M3 thread, made of aluminum, and 15.0 mm in length. It is part of a series of nylon and metal standoffs rated UL 94V-2 for nylon and conforming to ASTM B211 for aluminum. The standoff is designed for mounting into a 4.00 mm diameter chassis hole and a 1.57 mm thick PCB, with a 3.18 mm mounting hole depth. Female standoffs in this series longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

24435 is a female metric standoff with a 5 mm hex diameter and M3 thread, made of aluminum, and 15.0 mm in length. It is part of a series of nylon and metal standoffs rated UL 94V-2 for nylon and conforming to ASTM B211 for aluminum. The standoff is designed for mounting into a 4.00 mm diameter chassis hole and a 1.57 mm thick PCB, with a 3.18 mm mounting hole depth. Female standoffs in this series longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24435 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24435
5mm Hex Female Standoff 24435
Part Number: 24435 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24435

  • Finish/Plating: Clear Iridite
  • Length: 15mm [.591]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24435-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24435-ND
Board Spacers, Standoffs 36-24435-ND
"Hex Standoff Threaded M3 Aluminum 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
METRIC SPACERS - 24435 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC SPACERS
24435
METRIC SPACERS 24435
METRIC SPACERS

METRIC SPACERS

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
24435
Standoffs & Spacers 24435
Standoffs & Spacers 5.0 HEX 15.0mm ALUM

Standoffs & Spacers 5.0 HEX 15.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24435 36-24435-ND 24435 24435
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs METRIC SPACERS Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Spacer Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers