Keystone Electronics Corp. 5mm Hex Female Standoff 24433

Description
Part Number: 24433 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24433 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24433 is a 10 mm long female nylon standoff with an M3 thread and a 5 mm hex head, designed for mounting on printed circuit boards. It is made of Nylon 6/6, rated UL 94V-2, and is compatible with a 4.00 mm diameter mounting hole for a 1.57 mm thick PCB. The part is part of a series offering alternatives in stainless steel, brass, and aluminum, but the specific material for 24433 is aluminum as indicated by the corresponding catalog number match in the aluminum column. The standoff is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24433 is a 10 mm long female nylon standoff with an M3 thread and a 5 mm hex head, designed for mounting on printed circuit boards. It is made of Nylon 6/6, rated UL 94V-2, and is compatible with a 4.00 mm diameter mounting hole for a 1.57 mm thick PCB. The part is part of a series offering alternatives in stainless steel, brass, and aluminum, but the specific material for 24433 is aluminum as indicated by the corresponding catalog number match in the aluminum column. The standoff is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24433 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24433
5mm Hex Female Standoff 24433
Part Number: 24433 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24433

  • Finish/Plating: Clear Iridite
  • Length: 10mm [.394]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24433-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24433-ND
Board Spacers, Standoffs 36-24433-ND
"Hex Standoff Threaded M3 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24433
Standoffs & Spacers 24433
Standoffs & Spacers 5.0 HEX 10.0mm ALUM

Standoffs & Spacers 5.0 HEX 10.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24433 36-24433-ND 24433
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2271-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1731-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers