Keystone Electronics Corp. 5mm Hex Female Standoff 24432

Description
Part Number: 24432 Finish/Plating: Clear Iridite Length: 8mm [.315] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24432 Finish/Plating: Clear Iridite Length: 8mm [.315] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread, 8.0 mm length, and 5.0 mm hex head, made of aluminum, compliant with UL 94V-2 for nylon material and designed for chassis and PCB mounting. The part number 24432 corresponds to the aluminum variant in the 2443x series for 8.0 mm length.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread, 8.0 mm length, and 5.0 mm hex head, made of aluminum, compliant with UL 94V-2 for nylon material and designed for chassis and PCB mounting. The part number 24432 corresponds to the aluminum variant in the 2443x series for 8.0 mm length.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24432 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24432
5mm Hex Female Standoff 24432
Part Number: 24432 Finish/Plating: Clear Iridite Length: 8mm [.315] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24432

  • Finish/Plating: Clear Iridite
  • Length: 8mm [.315]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24432-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24432-ND
Board Spacers, Standoffs 36-24432-ND
"Hex Standoff Threaded M3 Aluminum 0.315"" (8.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24432
Standoffs & Spacers 24432
Standoffs & Spacers 5.0 HEX 8.0mm ALUM

Standoffs & Spacers 5.0 HEX 8.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24432 36-24432-ND 24432
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers