Keystone Electronics Corp. 4.5mm Hex Female Standoff 24427

Description
Part Number: 24427 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24427 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24427 is a female metric standoff with a 4.5 mm hex diameter and M2.5 thread, made of aluminum, with a length of 20.0 mm. The standoff is designed for mounting onto a printed circuit board with a 1.57 mm thick hole and a 4.00 mm diameter mounting hole. It is constructed from nylon 6/6 rated UL 94V-2 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

24427 is a female metric standoff with a 4.5 mm hex diameter and M2.5 thread, made of aluminum, with a length of 20.0 mm. The standoff is designed for mounting onto a printed circuit board with a 1.57 mm thick hole and a 4.00 mm diameter mounting hole. It is constructed from nylon 6/6 rated UL 94V-2 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24427 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24427
4.5mm Hex Female Standoff 24427
Part Number: 24427 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24427

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24427-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24427-ND
Board Spacers, Standoffs 36-24427-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24427
Standoffs & Spacers 24427
Standoffs & Spacers 4.5 HEX 20.0mm ALUM

Standoffs & Spacers 4.5 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24427 36-24427-ND 24427
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers