Keystone Electronics Corp. 4.5mm Hex Female Standoff 24422

Description
Part Number: 24422 Finish/Plating: Clear Iridite Length: 8mm [.315] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24422 Finish/Plating: Clear Iridite Length: 8mm [.315] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 4.5 mm hex female metal standoff with M2.5 internal threading, 8.0 mm length, made of aluminum, designed for chassis and PCB mounting with a 1.57 mm hole for installation. It is RoHS compliant and meets UL 94V-2 flammability rating for nylon components. The part is one variant in a series of metric standoffs with compatible dimensions and materials across stainless steel, brass, and aluminum options.

Datasheet Summary
Powered by GS/AI

A 4.5 mm hex female metal standoff with M2.5 internal threading, 8.0 mm length, made of aluminum, designed for chassis and PCB mounting with a 1.57 mm hole for installation. It is RoHS compliant and meets UL 94V-2 flammability rating for nylon components. The part is one variant in a series of metric standoffs with compatible dimensions and materials across stainless steel, brass, and aluminum options.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24422 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24422
4.5mm Hex Female Standoff 24422
Part Number: 24422 Finish/Plating: Clear Iridite Length: 8mm [.315] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24422

  • Finish/Plating: Clear Iridite
  • Length: 8mm [.315]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24422-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24422-ND
Board Spacers, Standoffs 36-24422-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.315"" (8.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24422
Standoffs & Spacers 24422
Standoffs & Spacers 4.5 HEX 8.0mm ALUM

Standoffs & Spacers 4.5 HEX 8.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24422 36-24422-ND 24422
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers