Keystone Electronics Corp. 6mm Hex Female Standoff 24418

Description
Part Number: 24418 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24418 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24418 is a 6 mm hex female standoff with a M4 thread and 25 mm length, made of brass with nickel plating. The internal thread depth is 9 mm, and it complies with UL 94V-2 for nylon components. The part is designed for mounting onto printed circuit boards and chassis applications.

Datasheet Summary
Powered by GS/AI

24418 is a 6 mm hex female standoff with a M4 thread and 25 mm length, made of brass with nickel plating. The internal thread depth is 9 mm, and it complies with UL 94V-2 for nylon components. The part is designed for mounting onto printed circuit boards and chassis applications.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24418 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24418
6mm Hex Female Standoff 24418
Part Number: 24418 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs

Part Number: 24418

  • Finish/Plating: Nickel Plate
  • Length: 25mm [.984]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24418-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24418-ND
Board Spacers, Standoffs 36-24418-ND
"Hex Standoff Threaded M4 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M4 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24418
Standoffs & Spacers 24418
Standoffs & Spacers 6.0 HEX 26.0mm BRS

Standoffs & Spacers 6.0 HEX 26.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24418 36-24418-ND 24418
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers