Keystone Electronics Corp. 6mm Hex Female Standoff 24412

Description
Part Number: 24412 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24412 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M4 thread, 8.0 mm length, and 6.0 mm hex diameter, made of brass with nickel plating, constructed from Nylon 6/6 rated UL 94V-2.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M4 thread, 8.0 mm length, and 6.0 mm hex diameter, made of brass with nickel plating, constructed from Nylon 6/6 rated UL 94V-2.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24412 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24412
6mm Hex Female Standoff 24412
Part Number: 24412 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24412

  • Finish/Plating: Nickel Plate
  • Length: 8mm [.315]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24412-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24412-ND
Board Spacers, Standoffs 36-24412-ND
"Hex Standoff Threaded M4 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M4 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24412
Standoffs & Spacers 24412
Standoffs & Spacers 6.0 HEX 8.0mm BRS

Standoffs & Spacers 6.0 HEX 8.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24412 36-24412-ND 24412
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers