Keystone Electronics Corp. 6mm Hex Female Standoff 24410

Description
Part Number: 24410 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24410 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5mm long, hex-shaped, female nylon standoff with an M4 thread, designed for mounting on printed circuit boards and chassis. It is made of Nylon 6/6, UL rated 94V-0, and has a 6mm hex diameter. The part is part of a series where longer female standoffs may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

A 5mm long, hex-shaped, female nylon standoff with an M4 thread, designed for mounting on printed circuit boards and chassis. It is made of Nylon 6/6, UL rated 94V-0, and has a 6mm hex diameter. The part is part of a series where longer female standoffs may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24410 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24410
6mm Hex Female Standoff 24410
Part Number: 24410 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24410

  • Finish/Plating: Nickel Plate
  • Length: 5mm [.197]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24410-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24410-ND
Board Spacers, Standoffs 36-24410-ND
"Hex Standoff Threaded M4 Brass 0.197"" (5.00mm)"

"Hex Standoff Threaded M4 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24410
Standoffs & Spacers 24410
Standoffs & Spacers 6.0 HEX 6.0mm BRS

Standoffs & Spacers 6.0 HEX 6.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24410 36-24410-ND 24410
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers