Keystone Electronics Corp. 5.5mm Hex Female Standoff 24403

Description
Part Number: 24403 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24403 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5.5 mm hex female nylon standoff with an M3 thread, rated UL 94V-0, intended for use with printed circuit boards and chassis mounting. The part is 10.0 mm in length and is available in brass with a clear iridite plating. The nylon material is UL 94V-0 rated, and the standoff is designed for 1.57 mm thick PCBs with a 4.00 mm mounting hole. Female standoffs longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

A 5.5 mm hex female nylon standoff with an M3 thread, rated UL 94V-0, intended for use with printed circuit boards and chassis mounting. The part is 10.0 mm in length and is available in brass with a clear iridite plating. The nylon material is UL 94V-0 rated, and the standoff is designed for 1.57 mm thick PCBs with a 4.00 mm mounting hole. Female standoffs longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24403
5.5mm Hex Female Standoff 24403
Part Number: 24403 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24403

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24403-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24403-ND
Board Spacers, Standoffs 36-24403-ND
"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24403
Standoffs & Spacers 24403
Standoffs & Spacers 5.5 HEX 10.0mm BRS BRASS

Standoffs & Spacers 5.5 HEX 10.0mm BRS BRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24403 36-24403-ND 24403
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
5/32 Hex Swage Standoff - 1740-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers