Keystone Electronics Corp. 5mm Hex Female Standoff 24398

Description
Part Number: 24398 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24398 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24398 is a brass female metric standoff with a 5 mm hex head and M3 internal thread, measuring 25 mm in length. It is made of brass, complies with RoHS, and is rated to UL 94V-2. The standoff is designed for mounting to printed circuit boards and chassis with compatible mounting holes.

Datasheet Summary
Powered by GS/AI

24398 is a brass female metric standoff with a 5 mm hex head and M3 internal thread, measuring 25 mm in length. It is made of brass, complies with RoHS, and is rated to UL 94V-2. The standoff is designed for mounting to printed circuit boards and chassis with compatible mounting holes.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24398 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24398
5mm Hex Female Standoff 24398
Part Number: 24398 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24398

  • Finish/Plating: Nickel Plate
  • Length: 25mm [.984]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24398-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24398-ND
Board Spacers, Standoffs 36-24398-ND
"Hex Standoff Threaded M3 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 25.0 length - 70182217 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 25.0 length
70182217
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 25.0 length 70182217
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24398
Standoffs & Spacers 24398
Standoffs & Spacers 5.0 HEX 25.0mm BRS

Standoffs & Spacers 5.0 HEX 25.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24398 36-24398-ND 70182217 24398
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoff, f/f, brass, 5.0 hex dia, M3 thread, 25.0 length Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers