Keystone Electronics Corp. 5mm Hex Female Standoff 24394

Description
Part Number: 24394 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24394 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24394 is a 12 mm long, 5 mm hex female brass standoff with an M3 thread, ranked UL 94V-2 and compliant with RoHS standards. Its mounting hole diameter is 4.00 mm, and it is rated for use with 1.57 mm thick PCBs. The standoff is manufactured from brass conforming to ASTM B16, with a clear iridite plating per MIL-C-5541.

Datasheet Summary
Powered by GS/AI

24394 is a 12 mm long, 5 mm hex female brass standoff with an M3 thread, ranked UL 94V-2 and compliant with RoHS standards. Its mounting hole diameter is 4.00 mm, and it is rated for use with 1.57 mm thick PCBs. The standoff is manufactured from brass conforming to ASTM B16, with a clear iridite plating per MIL-C-5541.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24394 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24394
5mm Hex Female Standoff 24394
Part Number: 24394 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24394

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24394-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24394-ND
Board Spacers, Standoffs 36-24394-ND
"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24394
Standoffs & Spacers 24394
Standoffs & Spacers 5.0 HEX 12.0mm BRS

Standoffs & Spacers 5.0 HEX 12.0mm BRS

Buy Now Datasheet
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 12.0 length - 70182213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 12.0 length
70182213
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 12.0 length 70182213
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24394 36-24394-ND 24394 70182213
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, brass, 5.0 hex dia, M3 thread, 12.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details