Keystone Electronics Corp. 5mm Hex Female Standoff 24393

Description
Part Number: 24393 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24393 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 10.0 mm long female metric standoff with a 5.0 mm hex head and M3 thread, made from brass and nickel plated, designed for PCB mounting with a chassis lock-in feature and compliant with UL 94V-2 nylon material standards.

Datasheet Summary
Powered by GS/AI

A 10.0 mm long female metric standoff with a 5.0 mm hex head and M3 thread, made from brass and nickel plated, designed for PCB mounting with a chassis lock-in feature and compliant with UL 94V-2 nylon material standards.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24393 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24393
5mm Hex Female Standoff 24393
Part Number: 24393 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24393

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24393-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24393-ND
Board Spacers, Standoffs 36-24393-ND
"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 10.0 length - 70182212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 10.0 length
70182212
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 10.0 length 70182212
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Spacer/standoff, Brass, 5Mm X 10Mm; Standoff Material Keystone - 22M2458 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 5Mm X 10Mm; Standoff Material Keystone
22M2458
Spacer/standoff, Brass, 5Mm X 10Mm; Standoff Material Keystone 22M2458
SPACER/STANDOFF, BRASS, 5MM X 10MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5mm; Product Range:Round Plated Series RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 5MM X 10MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5mm; Product Range:Round Plated Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24393
Standoffs & Spacers 24393
Standoffs & Spacers 5.0 HEX 10.0mm BRS

Standoffs & Spacers 5.0 HEX 10.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24393 36-24393-ND 70182212 22M2458 24393
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoff, f/f, brass, 5.0 hex dia, M3 thread, 10.0 length Spacer/standoff, Brass, 5Mm X 10Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Female Standoff - 1876 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1590-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers