Keystone Electronics Corp. 5mm Hex Female Standoff 24392

Description
Part Number: 24392 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24392 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24392 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24392
5mm Hex Female Standoff 24392
Part Number: 24392 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24392

  • Finish/Plating: Nickel Plate
  • Length: 8mm [.315]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24392-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24392-ND
Board Spacers, Standoffs 36-24392-ND
"Hex Standoff Threaded M3 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M3 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24392
Standoffs & Spacers 24392
Standoffs & Spacers 5.0 HEX 8.0mm BRS

Standoffs & Spacers 5.0 HEX 8.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24392 36-24392-ND 24392
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers