Keystone Electronics Corp. 4.5mm Hex Female Standoff 24386

Description
Part Number: 24386 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24386 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 4.5mm hex female standoff with M2.5 thread, 18mm length, made of brass and rated UL 94V-2. The component is designed to lock into a chassis and a PCB, with a mounting hole diameter of 4.00mm and a PCB thickness compatibility of 1.57mm.

Datasheet Summary
Powered by GS/AI

A 4.5mm hex female standoff with M2.5 thread, 18mm length, made of brass and rated UL 94V-2. The component is designed to lock into a chassis and a PCB, with a mounting hole diameter of 4.00mm and a PCB thickness compatibility of 1.57mm.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24386 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24386
4.5mm Hex Female Standoff 24386
Part Number: 24386 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24386

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24386-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24386-ND
Board Spacers, Standoffs 36-24386-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24386
Standoffs & Spacers 24386
Standoffs & Spacers 4.5 HEX 18.0mm BRS

Standoffs & Spacers 4.5 HEX 18.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24386 36-24386-ND 24386
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers