Keystone Electronics Corp. 4.5mm Hex Female Standoff 24384

Description
Part Number: 24384 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24384 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24384 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24384
4.5mm Hex Female Standoff 24384
Part Number: 24384 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24384

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24384-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24384-ND
Board Spacers, Standoffs 36-24384-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24384
Standoffs & Spacers 24384
Standoffs & Spacers 4.5 HEX 12.0mm BRS

Standoffs & Spacers 4.5 HEX 12.0mm BRS

Buy Now Datasheet
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 12.0 length - 70182209 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 12.0 length
70182209
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 12.0 length 70182209
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24384 36-24384-ND 24384 70182209
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 12.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers