Keystone Electronics Corp. 4.5mm Hex Female Standoff 24383

Description
Part Number: 24383 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24383 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24383 is a brass female metric standoff with a 4.5 mm hex head and M2.5 thread, 10.0 mm long, made of nylon 6/6 rated UL 94V-2. It is designed for mounting into a PCB with a 4.00 mm diameter hole and a 1.57 mm thick board.

Datasheet Summary
Powered by GS/AI

24383 is a brass female metric standoff with a 4.5 mm hex head and M2.5 thread, 10.0 mm long, made of nylon 6/6 rated UL 94V-2. It is designed for mounting into a PCB with a 4.00 mm diameter hole and a 1.57 mm thick board.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24383 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24383
4.5mm Hex Female Standoff 24383
Part Number: 24383 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24383

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24383-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24383-ND
Board Spacers, Standoffs 36-24383-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 10.0 length - 70182208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 10.0 length
70182208
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 10.0 length 70182208
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24383
Standoffs & Spacers 24383
Standoffs & Spacers 4.5 HEX 10.0mm BRS

Standoffs & Spacers 4.5 HEX 10.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24383 36-24383-ND 70182208 24383
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 10.0 length Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1796-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers