Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24335

Description
Part Number: 24335 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24335 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24335 is a metric nylon female-to-male standoff with a 4.5 mm hex head and an M2.5 thread, designed for mounting between a chassis and a PCB. It has a length of 20.0 mm, is made of Nylon 6/6 with a UL 94V-2 rating, and is available in aluminum. The standoff locks into both the chassis and PCB, with a mounting hole diameter of 4.00 mm and a PCB thickness requirement of 1.57 mm. The internal thread depth is not specified for this length, but female standoffs over 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

The 24335 is a metric nylon female-to-male standoff with a 4.5 mm hex head and an M2.5 thread, designed for mounting between a chassis and a PCB. It has a length of 20.0 mm, is made of Nylon 6/6 with a UL 94V-2 rating, and is available in aluminum. The standoff locks into both the chassis and PCB, with a mounting hole diameter of 4.00 mm and a PCB thickness requirement of 1.57 mm. The internal thread depth is not specified for this length, but female standoffs over 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24335 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24335
4.5mm Hex M-F Standoff 24335
Part Number: 24335 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24335

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24335-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24335-ND
Board Spacers, Standoffs 36-24335-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24335
Standoffs & Spacers 24335
Standoffs & Spacers 4.5 HEX 20.0mm ALUM

Standoffs & Spacers 4.5 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24335 36-24335-ND 24335
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details