Keystone Electronics Corp. 6mm Hex M-F Standoff 24328

Description
Part Number: 24328 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24328 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24328 is a metric brass male/female standoff with a 6 mm hex head and M4 thread, 18 mm in length, with an internal thread depth of 10 mm. The standoff is made of brass conforming to ASTM-B16, and is plated with clear iridite per Mil-C-5541. It is rated for use with 1.57 mm thick PCBs and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24328 is a metric brass male/female standoff with a 6 mm hex head and M4 thread, 18 mm in length, with an internal thread depth of 10 mm. The standoff is made of brass conforming to ASTM-B16, and is plated with clear iridite per Mil-C-5541. It is rated for use with 1.57 mm thick PCBs and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24328 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24328
6mm Hex M-F Standoff 24328
Part Number: 24328 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24328

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24328-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24328-ND
Board Spacers, Standoffs 36-24328-ND
"Hex Standoff Threaded M4 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M4 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 18.0 length - 70182194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 18.0 length
70182194
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 18.0 length 70182194
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24328
Standoffs & Spacers 24328
Standoffs & Spacers 6.0 HEX 18.0mm BRS

Standoffs & Spacers 6.0 HEX 18.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24328 36-24328-ND 70182194 24328
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 18.0 length Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers