Keystone Electronics Corp. 5mm Hex M-F Standoff 24315

Description
Part Number: 24315 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24315 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24315 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24315
5mm Hex M-F Standoff 24315
Part Number: 24315 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24315

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24315-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24315-ND
Board Spacers, Standoffs 36-24315-ND
"Hex Standoff Threaded M3 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 15Mm; Standoff Material Keystone - 22M2408 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 15Mm; Standoff Material Keystone
22M2408
Spacer/standoff, Hex, Brass, 15Mm; Standoff Material Keystone 22M2408
SPACER/STANDOFF, HEX, BRASS, 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:23mm; External Width:5mm; Product Range:Hex Brass Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:23mm; External Width:5mm; Product Range:Hex Brass Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24315
Standoffs & Spacers 24315
Standoffs & Spacers 5.0 HEX 15.0mm BRS

Standoffs & Spacers 5.0 HEX 15.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 15.0 length - 70182188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 15.0 length
70182188
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 15.0 length 70182188
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Standoff; M3 x 0.5; Brass; Hex; Nickel Plated - 70182899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; M3 x 0.5; Brass; Hex; Nickel Plated
70182899
Standoff; M3 x 0.5; Brass; Hex; Nickel Plated 70182899
Male⁄Female Threaded Standoff, Aluminum Material, Irridite Finish, Hex Shape M3 x 0.5 thread size 15 mm length A comprehensive range of precision made metric male⁄female spacers.

Male⁄Female Threaded Standoff, Aluminum Material, Irridite Finish, Hex Shape

  • M3 x 0.5 thread size
  • 15 mm length
    A comprehensive range of precision made metric male⁄female spacers.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24315 36-24315-ND 22M2408 24315 70182188 70182899
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Brass, 15Mm; Standoff Material Keystone Standoffs & Spacers Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 15.0 length Standoff; M3 x 0.5; Brass; Hex; Nickel Plated
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/16 Round Spacer - 1662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers