Keystone Electronics Corp. 5mm Hex M-F Standoff 24314

Description
Part Number: 24314 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24314 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24314 is a male/female metric standoff with a 5 mm hex head and M3 thread, constructed from brass. It has a length of 12.0 mm and features an 8.0 mm deep internal thread. The standoff is made of nylon 6/6 with a UL 94V-2 rating and is RoHS compliant. The external hex dimension is 5.0 mm, and it is designed for mounting through a 4.00 mm diameter hole in a chassis or PCB.

Datasheet Summary
Powered by GS/AI

24314 is a male/female metric standoff with a 5 mm hex head and M3 thread, constructed from brass. It has a length of 12.0 mm and features an 8.0 mm deep internal thread. The standoff is made of nylon 6/6 with a UL 94V-2 rating and is RoHS compliant. The external hex dimension is 5.0 mm, and it is designed for mounting through a 4.00 mm diameter hole in a chassis or PCB.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24314 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24314
5mm Hex M-F Standoff 24314
Part Number: 24314 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24314

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24314-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24314-ND
Board Spacers, Standoffs 36-24314-ND
"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 12Mm; Standoff Material Keystone - 22M2407 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 12Mm; Standoff Material Keystone
22M2407
Spacer/standoff, Hex, Brass, 5Mm X 12Mm; Standoff Material Keystone 22M2407
SPACER/STANDOFF, HEX, BRASS, 5MM X 12MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:20mm; External Width:5mm; Hex Body Size:5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 12MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:20mm; External Width:5mm; Hex Body Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24314
Standoffs & Spacers 24314
Standoffs & Spacers 5.0 HEX 12.0mm BRS

Standoffs & Spacers 5.0 HEX 12.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 12.0 length - 70182187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 12.0 length
70182187
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 12.0 length 70182187
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24314 36-24314-ND 22M2407 24314 70182187
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Brass, 5Mm X 12Mm; Standoff Material Keystone Standoffs & Spacers Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 12.0 length
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers