Keystone Electronics Corp. 6mm Hex M-F Standoff 24301

Description
Part Number: 24301 Length: 10mm [.394] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24301 Length: 10mm [.394] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric stainless steel male/female standoff with a 6 mm hex head and M4 thread, 10 mm long, featuring an 8 mm deep female thread. It is designed for securing PCBs to chassis and meets ASTM A581/A582 material specifications. The part is RoHS compliant and made from stainless steel.

Datasheet Summary
Powered by GS/AI

A metric stainless steel male/female standoff with a 6 mm hex head and M4 thread, 10 mm long, featuring an 8 mm deep female thread. It is designed for securing PCBs to chassis and meets ASTM A581/A582 material specifications. The part is RoHS compliant and made from stainless steel.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24301 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24301
6mm Hex M-F Standoff 24301
Part Number: 24301 Length: 10mm [.394] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24301

  • Length: 10mm [.394]
  • Material: Stainless Steel
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 6mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24301-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24301-ND
Board Spacers, Standoffs 36-24301-ND
"Hex Standoff Threaded M4 Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M4 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 10.0 lngth - 70182178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 10.0 lngth
70182178
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 10.0 lngth 70182178
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Spacer/standoff; Standoff Material Keystone - 22M2394 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff; Standoff Material Keystone
22M2394
Spacer/standoff; Standoff Material Keystone 22M2394
SPACER/STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:20mm; External Width:6mm; Product Range:-; Thread Length:10mm RoHS Compliant: Yes

SPACER/STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:20mm; External Width:6mm; Product Range:-; Thread Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24301
Standoffs & Spacers 24301
Standoffs & Spacers 6.0 HEX 10.0mm SS

Standoffs & Spacers 6.0 HEX 10.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24301 36-24301-ND 70182178 22M2394 24301
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 10.0 lngth Spacer/standoff; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers