Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24300

Description
Part Number: 24300 Length: 25mm [.984] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24300 Length: 25mm [.984] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric stainless steel male/female standoff with M3 thread, 25 mm length, and 5.5 mm hex head. The internal thread depth is 8.0 mm. The part is made of stainless steel conforming to ASTM A581/A582 and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Metric stainless steel male/female standoff with M3 thread, 25 mm length, and 5.5 mm hex head. The internal thread depth is 8.0 mm. The part is made of stainless steel conforming to ASTM A581/A582 and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24300 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24300
5.5mm Hex M-F Standoff 24300
Part Number: 24300 Length: 25mm [.984] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24300

  • Length: 25mm [.984]
  • Material: Stainless Steel
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24300-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24300-ND
Board Spacers, Standoffs 36-24300-ND
"Hex Standoff Threaded M3 Stainless Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Stainless Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24300
Standoffs & Spacers 24300
Standoffs & Spacers 5.5 HEX 25.0mm SS

Standoffs & Spacers 5.5 HEX 25.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24300 36-24300-ND 24300
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1612-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers