Keystone Electronics Corp. 5mm Hex M-F Standoff 24289

Description
Part Number: 24289 Length: 10mm [.394] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24289 Length: 10mm [.394] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24289 is a male/female metric standoff with a 5 mm hex head and M3 threads, made of stainless steel, with a length of 10.0 mm and an internal thread depth of 8.0 mm. The standoff is designed for use with a 4.00 mm diameter mounting hole in the chassis and a 1.57 mm thick printed circuit board. It is RoHS compliant and manufactured from stainless steel meeting ASTM A581/A582 standards.

Datasheet Summary
Powered by GS/AI

24289 is a male/female metric standoff with a 5 mm hex head and M3 threads, made of stainless steel, with a length of 10.0 mm and an internal thread depth of 8.0 mm. The standoff is designed for use with a 4.00 mm diameter mounting hole in the chassis and a 1.57 mm thick printed circuit board. It is RoHS compliant and manufactured from stainless steel meeting ASTM A581/A582 standards.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24289 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24289
5mm Hex M-F Standoff 24289
Part Number: 24289 Length: 10mm [.394] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24289

  • Length: 10mm [.394]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24289-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24289-ND
Board Spacers, Standoffs 36-24289-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
METRIC THREADED STANDOFF - 24289 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC THREADED STANDOFF
24289
METRIC THREADED STANDOFF 24289
METRIC THREADED STANDOFF

METRIC THREADED STANDOFF

Buy Now
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth - 70182172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth
70182172
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth 70182172
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24289
Standoffs & Spacers 24289
Standoffs & Spacers 5.0 HEX 10.0mm SS

Standoffs & Spacers 5.0 HEX 10.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24289 36-24289-ND 24289 70182172 24289
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs METRIC THREADED STANDOFF Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/16 Hex Female Standoff - 1822A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers