Keysight Technologies,Inc. Power Supply Cal W/d, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies U8031A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies - 42AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies
42AC0486
Power Supply Cal W/d, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies 42AC0486
POWER SUPPLY CAL W/D, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0486
Product Name Power Supply Cal W/d, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details