Venable Instruments Frequency Response Analyzers Model 8800 Series Digital/Analog

Description
The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input channels and the digital target processor, reliably capturing all data. Versatile by design, the Model 8800 digital interface can be disabled, via software, to use the analyzer in a standard 2-channel, analog only configuration.
Datasheet
Description
The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input channels and the digital target processor, reliably capturing all data. Versatile by design, the Model 8800 digital interface can be disabled, via software, to use the analyzer in a standard 2-channel, analog only configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Response Analyzers - Model 8800 Series Digital/Analog - Venable Instruments
Austin, TX, United States
Frequency Response Analyzers
Model 8800 Series Digital/Analog
Frequency Response Analyzers Model 8800 Series Digital/Analog
The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input channels and the digital target processor, reliably capturing all data. Versatile by design, the Model 8800 digital interface can be disabled, via software, to use the analyzer in a standard 2-channel, analog only configuration.

The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input channels and the digital target processor, reliably capturing all data. Versatile by design, the Model 8800 digital interface can be disabled, via software, to use the analyzer in a standard 2-channel, analog only configuration.

Supplier's Site Datasheet

Technical Specifications

  Venable Instruments
Product Category Vector Network Analyzers
Product Number Model 8800 Series Digital/Analog
Product Name Frequency Response Analyzers
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
SN0904 4-Port 9 GHz Vector Network Analyzer -  - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details